Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08054M64FKTA

Description
4.64 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.64 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08054M64FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054M64FKTA-ND
Chip Resistor - Surface Mount CRCW08054M64FKTA-ND
4.64 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.64 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08054M64FKTA - CRCW08054M64FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08054M64FKTA
CRCW08054M64FKTA
CRCW08054M64FKTA CRCW08054M64FKTA
CRCW08054M64FKTA

CRCW08054M64FKTA

Supplier's Site
Resistor, Thick Film, 4.64Mohm, 125Mw, 1%; Resistance Vishay - 07J5172 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.64Mohm, 125Mw, 1%; Resistance Vishay
07J5172
Resistor, Thick Film, 4.64Mohm, 125Mw, 1%; Resistance Vishay 07J5172
RESISTOR, THICK FILM, 4.64MOHM, 125mW, 1%; Resistance:4.64Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 4.64MOHM, 125mW, 1%; Resistance:4.64Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054M64FKTA-ND CRCW08054M64FKTA 07J5172
Product Name Chip Resistor - Surface Mount CRCW08054M64FKTA Resistor, Thick Film, 4.64Mohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers