Vishay Precision Group Chip Resistor - Surface Mount CRCW08054M53FKEA

Description
4.53 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.53 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.53MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53MCCT-ND
Chip Resistor - Surface Mount 541-4.53MCCT-ND
4.53 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.53 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.53MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53MCTR-ND
Chip Resistor - Surface Mount 541-4.53MCTR-ND
4.53 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.53 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.53MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53MCDKR-ND
Chip Resistor - Surface Mount 541-4.53MCDKR-ND
4.53 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.53 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.53M OHM 1/8W 1% 0805 SMD - CRCW08054M53FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53M OHM 1/8W 1% 0805 SMD
CRCW08054M53FKEA
RES 4.53M OHM 1/8W 1% 0805 SMD CRCW08054M53FKEA
RES 4.53Mohm 1/8W 1% 0805 SMD

RES 4.53Mohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 4M53, 1%, 0.125W, 0805; Resistance Vishay - 56P3989 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M53, 1%, 0.125W, 0805; Resistance Vishay
56P3989
Res, Thick Film, 4M53, 1%, 0.125W, 0805; Resistance Vishay 56P3989
RES, THICK FILM, 4M53, 1%, 0.125W, 0805; Resistance:4.53Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M53, 1%, 0.125W, 0805; Resistance:4.53Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M53, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3733 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M53, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3733
Res, Thick Film, 4M53, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3733
RES, THICK FILM, 4M53, 1%, 0.125W, 0805, REEL; Resistance:4.53Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M53, 1%, 0.125W, 0805, REEL; Resistance:4.53Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-4.53MCCT-ND CRCW08054M53FKEA 56P3989
Product Name Chip Resistor - Surface Mount RES 4.53M OHM 1/8W 1% 0805 SMD Res, Thick Film, 4M53, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details