Vishay Precision Group Chip Resistor - Surface Mount CRCW08054M42FKEA

Description
4.42 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.42 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.42MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.42MCTR-ND
Chip Resistor - Surface Mount 541-4.42MCTR-ND
4.42 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.42 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.42MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.42MCDKR-ND
Chip Resistor - Surface Mount 541-4.42MCDKR-ND
4.42 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.42 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.42MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.42MCCT-ND
Chip Resistor - Surface Mount 541-4.42MCCT-ND
4.42 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.42 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08054M42FKEA - CRCW08054M42FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08054M42FKEA
CRCW08054M42FKEA
CRCW08054M42FKEA CRCW08054M42FKEA
CRCW08054M42FKEA

CRCW08054M42FKEA

Supplier's Site
Res, Thick Film, 4M42, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0227 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M42, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0227
Res, Thick Film, 4M42, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0227
RES, THICK FILM, 4M42, 1%, 0.125W, 0805, REEL; Resistance:4.42Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M42, 1%, 0.125W, 0805, REEL; Resistance:4.42Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M42, 1%, 0.125W, 0805; Resistance Vishay - 53K0226 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M42, 1%, 0.125W, 0805; Resistance Vishay
53K0226
Res, Thick Film, 4M42, 1%, 0.125W, 0805; Resistance Vishay 53K0226
RES, THICK FILM, 4M42, 1%, 0.125W, 0805; Resistance:4.42Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M42, 1%, 0.125W, 0805; Resistance:4.42Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-4.42MCTR-ND CRCW08054M42FKEA 53K0227
Product Name Chip Resistor - Surface Mount CRCW08054M42FKEA Res, Thick Film, 4M42, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 57.6 ohms
View Details
3 suppliers