Vishay Intertechnology, Inc. RES 4.32M OHM 1/8W 1% 0805 SMD CRCW08054M32FKTA

Description
RES 4.32Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 4.32Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32M OHM 1/8W 1% 0805 SMD - CRCW08054M32FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32M OHM 1/8W 1% 0805 SMD
CRCW08054M32FKTA
RES 4.32M OHM 1/8W 1% 0805 SMD CRCW08054M32FKTA
RES 4.32Mohm 1/8W 1% 0805 SMD

RES 4.32Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054M32FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054M32FKTA-ND
Chip Resistor - Surface Mount CRCW08054M32FKTA-ND
4.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 4.32Mohm, 125Mw, 1%; Resistance Vishay - 07J5156 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.32Mohm, 125Mw, 1%; Resistance Vishay
07J5156
Resistor, Thick Film, 4.32Mohm, 125Mw, 1%; Resistance Vishay 07J5156
RESISTOR, THICK FILM, 4.32MOHM, 125mW, 1%; Resistance:4.32Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 4.32MOHM, 125mW, 1%; Resistance:4.32Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054M32FKTA CRCW08054M32FKTA-ND 07J5156
Product Name RES 4.32M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 4.32Mohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 4.32E6 ohms 4.32E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details