Vishay Precision Group Chip Resistor - Surface Mount CRCW08054M32FKEA

Description
4.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.32MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32MCTR-ND
Chip Resistor - Surface Mount 541-4.32MCTR-ND
4.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.32MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32MCCT-ND
Chip Resistor - Surface Mount 541-4.32MCCT-ND
4.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.32MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32MCDKR-ND
Chip Resistor - Surface Mount 541-4.32MCDKR-ND
4.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:4.32Mohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW08054M32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:4.32Mohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW08054M32FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.32Mohm; Resistance Tolerance: 1%; Power Rating:0... CRCW08054M32FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.32Mohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:4.32Mohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Res, Thick Film, 4M32, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0225 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M32, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0225
Res, Thick Film, 4M32, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0225
RES, THICK FILM, 4M32, 1%, 0.125W, 0805, REEL; Resistance:4.32Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M32, 1%, 0.125W, 0805, REEL; Resistance:4.32Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4M32, 1%, 0.125W, 0805; Resistance Vishay - 42K4521 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M32, 1%, 0.125W, 0805; Resistance Vishay
42K4521
Res, Thick Film, 4M32, 1%, 0.125W, 0805; Resistance Vishay 42K4521
RES, THICK FILM, 4M32, 1%, 0.125W, 0805; Resistance:4.32Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M32, 1%, 0.125W, 0805; Resistance:4.32Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-4.32MCTR-ND CRCW08054M32FKEA 53K0225
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:4.32Mohm; Resistance Tolerance: 1%; Power Rating:0... Res, Thick Film, 4M32, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details