4.3 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES 4.3Mohm 1/8W 5% 0805 SMD
RES SMD 4.3M OHM 5% 1/8W 0805
Resistor,Metal Glaze,4.3MOhms,150WV
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW08054M30JNTA-ND | CRCW08054M30JNTA | CRCW08054M30JNTA | 83K9622 |
| Product Name | Chip Resistor - Surface Mount | RES 4.3M OHM 1/8W 5% 0805 SMD | Chip Resistor - Surface Mount | Resistor,metal Glaze,4.3Mohms,150Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805 | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |