Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:4.22Mohm; Resistance Tolerance: 1%; Power Rating:0... CRCW08054M22FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:4.22Mohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:4.22Mohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:4.22Mohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW08054M22FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:4.22Mohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW08054M22FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.22Mohm; Resistance Tolerance: 1%; Power Rating:0... CRCW08054M22FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.22Mohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:4.22Mohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - 541-4.22MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.22MCCT-ND
Chip Resistor - Surface Mount 541-4.22MCCT-ND
4.22 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.22 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.22MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.22MCTR-ND
Chip Resistor - Surface Mount 541-4.22MCTR-ND
4.22 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.22 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.22MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.22MCDKR-ND
Chip Resistor - Surface Mount 541-4.22MCDKR-ND
4.22 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.22 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4M22, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0224 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M22, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0224
Res, Thick Film, 4M22, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0224
RES, THICK FILM, 4M22, 1%, 0.125W, 0805, REEL; Resistance:4.22Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M22, 1%, 0.125W, 0805, REEL; Resistance:4.22Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M22, 1%, 0.125W, 0805; Resistance Vishay - 53K0223 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M22, 1%, 0.125W, 0805; Resistance Vishay
53K0223
Res, Thick Film, 4M22, 1%, 0.125W, 0805; Resistance Vishay 53K0223
RES, THICK FILM, 4M22, 1%, 0.125W, 0805; Resistance:4.22Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M22, 1%, 0.125W, 0805; Resistance:4.22Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 4.22M OHM 1% 1/8W 0805 - 873-CRCW08054M22FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.22M OHM 1% 1/8W 0805
873-CRCW08054M22FKEA
RES SMD 4.22M OHM 1% 1/8W 0805 873-CRCW08054M22FKEA
RES SMD 4.22M OHM 1% 1/8W 0805

RES SMD 4.22M OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08054M22FKEA 541-4.22MCCT-ND 53K0224 873-CRCW08054M22FKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:4.22Mohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Res, Thick Film, 4M22, 1%, 0.125W, 0805, Reel; Resistance Vishay RES SMD 4.22M OHM 1% 1/8W 0805
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 4.22E6 ohms 4.22E6 ohms 4.22E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers