The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, part number 28W4038, features a resistance value of 4.12 MΩ with a tolerance of 1%. It has a rated power dissipation of 125 mW and a maximum voltage rating of 150 V. This resistor is RoHS compliant and is designed for use in automotive and other high-reliability applications, as indicated by its AEC-Q200 qualification. The product is constructed with a metal glaze on high-quality ceramic, ensuring stability with a resistance change of ±1% over 1000 hours at 70 °C. The resistor is suitable for lead-free soldering processes due to its pure tin solder contacts on a nickel barrier layer. Its dimensions and packaging options are compatible with standard surface mount technology, making it a versatile choice for various electronic designs.
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.12 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28W4038 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.12 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay |
| Configuration | Single Resistor |