Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08054M02FKTA

Description
4.02 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.02 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08054M02FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054M02FKTA-ND
Chip Resistor - Surface Mount CRCW08054M02FKTA-ND
4.02 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.02 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.02M OHM 1/8W 1% 0805 SMD - CRCW08054M02FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02M OHM 1/8W 1% 0805 SMD
CRCW08054M02FKTA
RES 4.02M OHM 1/8W 1% 0805 SMD CRCW08054M02FKTA
RES 4.02Mohm 1/8W 1% 0805 SMD

RES 4.02Mohm 1/8W 1% 0805 SMD

Supplier's Site
Crcw0805 4.02M 1% 100 Rt1 Rohs Compliant Vishay - 49P1105 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 4.02M 1% 100 Rt1 Rohs Compliant Vishay
49P1105
Crcw0805 4.02M 1% 100 Rt1 Rohs Compliant Vishay 49P1105
CRCW0805 4.02M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0805 4.02M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054M02FKTA-ND CRCW08054M02FKTA 49P1105
Product Name Chip Resistor - Surface Mount RES 4.02M OHM 1/8W 1% 0805 SMD Crcw0805 4.02M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573231 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details