Vishay Precision Group RES 4.99K OHM 1/8W 1% 0805 SMD CRCW08054K99FKTA

Description
RES 4.99Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 4.99Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/8W 1% 0805 SMD - CRCW08054K99FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/8W 1% 0805 SMD
CRCW08054K99FKTA
RES 4.99K OHM 1/8W 1% 0805 SMD CRCW08054K99FKTA
RES 4.99Kohm 1/8W 1% 0805 SMD

RES 4.99Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3030-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3030-6-ND
Chip Resistor - Surface Mount 541-3030-6-ND
4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3030-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3030-1-ND
Chip Resistor - Surface Mount 541-3030-1-ND
4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3030-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3030-2-ND
Chip Resistor - Surface Mount 541-3030-2-ND
4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K99, 1%, 0.125W, 0805; Resistance Vishay - 05F1510 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K99, 1%, 0.125W, 0805; Resistance Vishay
05F1510
Res, Thick Film, 4K99, 1%, 0.125W, 0805; Resistance Vishay 05F1510
RES, THICK FILM, 4K99, 1%, 0.125W, 0805; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K99, 1%, 0.125W, 0805; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054K99FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08054K99FKTA
Chip Resistor - Surface Mount CRCW08054K99FKTA
RES SMD 4.99K OHM 1% 1/8W 0805

RES SMD 4.99K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW08054K99FKTA 541-3030-6-ND 05F1510 CRCW08054K99FKTA
Product Name RES 4.99K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 4K99, 1%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 4990 ohms 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details