Vishay Precision Group Thick Film Resistors - SMD 1/8watt 4.99Kohms 1% CRCW08054K99FKEB

Description
Thick Film Resistors - SMD 1/8watt 4.99Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 4.99Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 4.99Kohms 1% - CRCW08054K99FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 4.99Kohms 1%
CRCW08054K99FKEB
Thick Film Resistors - SMD 1/8watt 4.99Kohms 1% CRCW08054K99FKEB
Thick Film Resistors - SMD 1/8watt 4.99Kohms 1%

Thick Film Resistors - SMD 1/8watt 4.99Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08054K99FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054K99FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW08054K99FKEBCT-ND
4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08054K99FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054K99FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW08054K99FKEBDKR-ND
4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08054K99FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054K99FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW08054K99FKEBTR-ND
4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 4.99K 1% 100 Rt5 Rohs Compliant Vishay - 65J2015 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 4.99K 1% 100 Rt5 Rohs Compliant Vishay
65J2015
Crcw0805 4.99K 1% 100 Rt5 Rohs Compliant Vishay 65J2015
CRCW0805 4.99K 1% 100 RT5 ROHS COMPLIANT: YES

CRCW0805 4.99K 1% 100 RT5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054K99FKEB 541-CRCW08054K99FKEBCT-ND 65J2015
Product Name Thick Film Resistors - SMD 1/8watt 4.99Kohms 1% Chip Resistor - Surface Mount Crcw0805 4.99K 1% 100 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD125GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chip Resistor - Surface Mount - 1614970-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers