Vishay Intertechnology, Inc. SMD 0.125W 4990ohm 150V Resistor CRCW08054K99FKEAC

Description
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 4990ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: CRCW08054K99FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 4990ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 4990ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054K99FKEAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 4990ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: CRCW08054K99FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 4990ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 4990ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054K99FKEAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W 4990ohm 150V Resistor - 52-CRCW08054K99FKEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 4990ohm 150V Resistor
52-CRCW08054K99FKEAC
SMD 0.125W 4990ohm 150V Resistor 52-CRCW08054K99FKEAC
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 4990ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: CRCW08054K99FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 4990ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 4990ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054K99FKEAC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 4990ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: CRCW08054K99FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 4990ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 4990ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054K99FKEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-C Product Status: Active Resistance: 4.99 kOhms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film Temperature Coefficient: ±100ppm/°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-C
Product Status: Active
Resistance: 4.99 kOhms
Tolerance: ±1%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Temperature Coefficient: ±100ppm/°C

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4138-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4138-1-ND
Chip Resistor - Surface Mount 541-4138-1-ND
4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4138-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4138-2-ND
Chip Resistor - Surface Mount 541-4138-2-ND
4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4138-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4138-6-ND
Chip Resistor - Surface Mount 541-4138-6-ND
4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-CRCW08054K99FKEAC 541-4138-1-ND
Product Name SMD 0.125W 4990ohm 150V Resistor Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details