Vishay Precision Group Automotive 150V 125mW Resistor CRCW08054K87FKEA

Description
0805 Thick Film Resistor, 4.87kR, 1%, 150V, 125mW, AEC-Q200 Product overview: CRCW08054K87FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054K87FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Thick Film Resistor, 4.87kR, 1%, 150V, 125mW, AEC-Q200 Product overview: CRCW08054K87FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054K87FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 150V 125mW Resistor - 52-CRCW08054K87FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 150V 125mW Resistor
52-CRCW08054K87FKEA
Automotive 150V 125mW Resistor 52-CRCW08054K87FKEA
0805 Thick Film Resistor, 4.87kR, 1%, 150V, 125mW, AEC-Q200 Product overview: CRCW08054K87FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054K87FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 4.87kR, 1%, 150V, 125mW, AEC-Q200 Product overview: CRCW08054K87FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054K87FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 4.87K OHM 1/8W 1% 0805 SMD - CRCW08054K87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/8W 1% 0805 SMD
CRCW08054K87FKEA
RES 4.87K OHM 1/8W 1% 0805 SMD CRCW08054K87FKEA
RES 4.87Kohm 1/8W 1% 0805 SMD

RES 4.87Kohm 1/8W 1% 0805 SMD

Supplier's Site
Surface Mount Resistors - 6791490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791490
Surface Mount Resistors 6791490
Vishay CRCW08054K87FKEA

Vishay CRCW08054K87FKEA

Supplier's Site
Surface Mount Resistors - 6791490P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791490P
Surface Mount Resistors 6791490P
Vishay CRCW08054K87FKEA

Vishay CRCW08054K87FKEA

Supplier's Site
Surface Mount Resistors - 1825126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825126
Surface Mount Resistors 1825126
Vishay CRCW08054K87FKEA

Vishay CRCW08054K87FKEA

Supplier's Site
Surface Mount Resistors - 1694714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694714
Surface Mount Resistors 1694714
Vishay CRCW08054K87FKEA

Vishay CRCW08054K87FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-4.87KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.87KCDKR-ND
Chip Resistor - Surface Mount 541-4.87KCDKR-ND
4.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.87KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.87KCTR-ND
Chip Resistor - Surface Mount 541-4.87KCTR-ND
4.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.87KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.87KCCT-ND
Chip Resistor - Surface Mount 541-4.87KCCT-ND
4.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K87, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4520 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K87, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4520
Res, Thick Film, 4K87, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4520
RES, THICK FILM, 4K87, 1%, 0.125W, 0805, REEL; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K87, 1%, 0.125W, 0805, REEL; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K87, 1%, 0.125W, 0805; Resistance Vishay - 53K0218 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K87, 1%, 0.125W, 0805; Resistance Vishay
53K0218
Res, Thick Film, 4K87, 1%, 0.125W, 0805; Resistance Vishay 53K0218
RES, THICK FILM, 4K87, 1%, 0.125W, 0805; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K87, 1%, 0.125W, 0805; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.87 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5493 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.87 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5493
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.87 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5493
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.87 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.87 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
125mW Thick Film Resistors 200V ±1% ±100ppm/℃ -55℃~+155℃ 4.87kΩ 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW08054K87FKEA - Utmel Electronic Limited
Hong Kong, China
125mW Thick Film Resistors 200V ±1% ±100ppm/℃ -55℃~+155℃ 4.87kΩ 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW08054K87FKEA
125mW Thick Film Resistors 200V ±1% ±100ppm/℃ -55℃~+155℃ 4.87kΩ 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW08054K87FKEA
125mW Thick Film Resistors 200V ±1% ±100ppm/℃ -55℃~+155℃ 4.87kΩ 0805 Chip Resistor - Surface Mount ROHS

125mW Thick Film Resistors 200V ±1% ±100ppm/℃ -55℃~+155℃ 4.87kΩ 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08054K87FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08054K87FKEA
Resistors - Chip Resistor - Surface Mount CRCW08054K87FKEA
RES SMD 4.87K OHM 1% 1/8W 0805

RES SMD 4.87K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW08054K87FKEA CRCW08054K87FKEA 6791490 6791490P 541-4.87KCDKR-ND 42K4520 61M5493 17930-CRCW08054K87FKEA CRCW08054K87FKEA
Product Name Automotive 150V 125mW Resistor RES 4.87K OHM 1/8W 1% 0805 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 4K87, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.87 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 125mW Thick Film Resistors 200V ±1% ±100ppm/℃ -55℃~+155℃ 4.87kΩ 0805 Chip Resistor - Surface Mount ROHS Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4870 ohms 4870 ohms 4870 ohms 4870 ohms 4870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details