Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08054K75FKTB

Description
RES SMD 4.75K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 4.75K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08054K75FKTBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054K75FKTBCT-ND
Chip Resistor - Surface Mount 541-CRCW08054K75FKTBCT-ND
RES SMD 4.75K OHM 1% 1/8W 0805

RES SMD 4.75K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08054K75FKTBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054K75FKTBTR-ND
Chip Resistor - Surface Mount 541-CRCW08054K75FKTBTR-ND
4.75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 4.75Kohms 1% 100ppm - CRCW08054K75FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 4.75Kohms 1% 100ppm
CRCW08054K75FKTB
Thick Film Resistors - SMD 1/8watt 4.75Kohms 1% 100ppm CRCW08054K75FKTB
Thick Film Resistors - SMD 1/8watt 4.75Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 4.75Kohms 1% 100ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW08054K75FKTBCT-ND CRCW08054K75FKTB
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 4.75Kohms 1% 100ppm
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details