Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 4.7Kohms 5% CRCW08054K70JNTB

Description
Thick Film Resistors - SMD 1/8watt 4.7Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 4.7Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 4.7Kohms 5% - CRCW08054K70JNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 4.7Kohms 5%
CRCW08054K70JNTB
Thick Film Resistors - SMD 1/8watt 4.7Kohms 5% CRCW08054K70JNTB
Thick Film Resistors - SMD 1/8watt 4.7Kohms 5%

Thick Film Resistors - SMD 1/8watt 4.7Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054K70JNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054K70JNTB-ND
Chip Resistor - Surface Mount CRCW08054K70JNTB-ND
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08054K70JNTB CRCW08054K70JNTB-ND
Product Name Thick Film Resistors - SMD 1/8watt 4.7Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 4700 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details