Vishay Precision Group Chip Resistor - Surface Mount CRCW08054K70JNEAC

Description
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4165-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4165-1-ND
Chip Resistor - Surface Mount 541-4165-1-ND
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4165-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4165-2-ND
Chip Resistor - Surface Mount 541-4165-2-ND
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4165-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4165-6-ND
Chip Resistor - Surface Mount 541-4165-6-ND
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
D12/crcw0805-C 200 4K7 5% Et1 E3 Vishay - 95AC8925 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 200 4K7 5% Et1 E3 Vishay
95AC8925
D12/crcw0805-C 200 4K7 5% Et1 E3 Vishay 95AC8925
D12/CRCW0805-C 200 4K7 5% ET1 E3

D12/CRCW0805-C 200 4K7 5% ET1 E3

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054K70JNEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08054K70JNEAC
Chip Resistor - Surface Mount CRCW08054K70JNEAC
RES 4.7K OHM 5% 1/8W 0805

RES 4.7K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-4165-1-ND 95AC8925 CRCW08054K70JNEAC
Product Name Chip Resistor - Surface Mount D12/crcw0805-C 200 4K7 5% Et1 E3 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details