Vishay Precision Group Thick Film Resistors - SMD 1/8watt 4.7Kohms 5% 200ppm CRCW08054K70JNEA

Description
Thick Film Resistors - SMD 1/8watt 4.7Kohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 4.7Kohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 4.7Kohms 5% 200ppm - CRCW08054K70JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 4.7Kohms 5% 200ppm
CRCW08054K70JNEA
Thick Film Resistors - SMD 1/8watt 4.7Kohms 5% 200ppm CRCW08054K70JNEA
Thick Film Resistors - SMD 1/8watt 4.7Kohms 5% 200ppm

Thick Film Resistors - SMD 1/8watt 4.7Kohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-4.7KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7KADKR-ND
Chip Resistor - Surface Mount 541-4.7KADKR-ND
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7KACT-ND
Chip Resistor - Surface Mount 541-4.7KACT-ND
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7KATR-ND
Chip Resistor - Surface Mount 541-4.7KATR-ND
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 125mW 150V Resistor - 52-CRCW08054K70JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 150V Resistor
52-CRCW08054K70JNEA
SMD 125mW 150V Resistor 52-CRCW08054K70JNEA
0805 Thick Film Resistor, 4.7kR, 5%, 125mW, 150V, SMD Product overview: CRCW08054K70JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054K70JNEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 4.7kR, 5%, 125mW, 150V, SMD Product overview: CRCW08054K70JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054K70JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 4K7, 5%, 0.125W, 0805, Reel; Resistance Vishay - 01H7096 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 0.125W, 0805, Reel; Resistance Vishay
01H7096
Res, Thick Film, 4K7, 5%, 0.125W, 0805, Reel; Resistance Vishay 01H7096
RES, THICK FILM, 4K7, 5%, 0.125W, 0805, REEL; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 0.125W, 0805, REEL; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K7, 5%, 0.125W, 0805; Resistance Vishay - 59M6911 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 0.125W, 0805; Resistance Vishay
59M6911
Res, Thick Film, 4K7, 5%, 0.125W, 0805; Resistance Vishay 59M6911
RES, THICK FILM, 4K7, 5%, 0.125W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 0.125W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay - 96Y9134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay
96Y9134
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay 96Y9134
RES, 4K7, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:CRCW e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K7, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:CRCW e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay - 96Y9135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay
96Y9135
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay 96Y9135
RES, 4K7, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:CRCW e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K7, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:CRCW e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08054K70JNEA 541-4.7KADKR-ND 52-CRCW08054K70JNEA 01H7096 59M6911 96Y9134
Product Name Thick Film Resistors - SMD 1/8watt 4.7Kohms 5% 200ppm Chip Resistor - Surface Mount SMD 125mW 150V Resistor Res, Thick Film, 4K7, 5%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 4K7, 5%, 0.125W, 0805; Resistance Vishay Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details