Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 4.7Kohms 1% CRCW08054K70FKEB

Description
Thick Film Resistors - SMD 1/8watt 4.7Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 4.7Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 4.7Kohms 1% - CRCW08054K70FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 4.7Kohms 1%
CRCW08054K70FKEB
Thick Film Resistors - SMD 1/8watt 4.7Kohms 1% CRCW08054K70FKEB
Thick Film Resistors - SMD 1/8watt 4.7Kohms 1%

Thick Film Resistors - SMD 1/8watt 4.7Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08054K70FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054K70FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW08054K70FKEBCT-ND
4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08054K70FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054K70FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW08054K70FKEBTR-ND
4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 4.7Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay - 33AK3073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.7Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
33AK3073
Res, 4.7Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay 33AK3073
RES, 4.7KOHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

RES, 4.7KOHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054K70FKEB 541-CRCW08054K70FKEBCT-ND 33AK3073
Product Name Thick Film Resistors - SMD 1/8watt 4.7Kohms 1% Chip Resistor - Surface Mount Res, 4.7Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 4700 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details