Vishay Precision Group Chip Resistor - Surface Mount CRCW08054K70FKEAHP

Description
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.70KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KTDKR-ND
Chip Resistor - Surface Mount 541-4.70KTDKR-ND
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KTCT-ND
Chip Resistor - Surface Mount 541-4.70KTCT-ND
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KTTR-ND
Chip Resistor - Surface Mount 541-4.70KTTR-ND
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8123574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123574
Surface Mount Resistors 8123574
Vishay CRCW08054K70FKEAHP

Vishay CRCW08054K70FKEAHP

Supplier's Site
Surface Mount Resistors - 8123574P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123574P
Surface Mount Resistors 8123574P
Vishay CRCW08054K70FKEAHP

Vishay CRCW08054K70FKEAHP

Supplier's Site
Surface Mount Resistors - 1824220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1824220
Surface Mount Resistors 1824220
Vishay CRCW08054K70FKEAHP

Vishay CRCW08054K70FKEAHP

Supplier's Site
Automotive SMD 0.5W 150V Resistor - 52-CRCW08054K70FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.5W 150V Resistor
52-CRCW08054K70FKEAHP
Automotive SMD 0.5W 150V Resistor 52-CRCW08054K70FKEAHP
0805 4.7kR 1% 0.5W Thick Film Resistor, SMD, 150V, AEC-Q200 Product overview: CRCW08054K70FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054K70FKEAH P can be used for catalog matching and distributor lookup.

0805 4.7kR 1% 0.5W Thick Film Resistor, SMD, 150V, AEC-Q200 Product overview: CRCW08054K70FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054K70FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/3watt 4.7Kohms 1% 100ppm High Power Learn More - CRCW08054K70FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/3watt 4.7Kohms 1% 100ppm High Power Learn More
CRCW08054K70FKEAHP
Thick Film Resistors - SMD 1/3watt 4.7Kohms 1% 100ppm High Power Learn More CRCW08054K70FKEAHP
Thick Film Resistors - SMD 1/3watt 4.7Kohms 1% 100ppm High Power Learn More

Thick Film Resistors - SMD 1/3watt 4.7Kohms 1% 100ppm High Power Learn More

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.7 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4784 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.7 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4784
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.7 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4784
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 4.7 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 4.7 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08054K70FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08054K70FKEAHP
Chip Resistor - Surface Mount CRCW08054K70FKEAHP
RES SMD 4.7K OHM 1% 1/2W 0805

RES SMD 4.7K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-4.70KTDKR-ND 8123574 8123574P 1824220 52-CRCW08054K70FKEAHP CRCW08054K70FKEAHP 41R4784 CRCW08054K70FKEAHP
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Automotive SMD 0.5W 150V Resistor Thick Film Resistors - SMD 1/3watt 4.7Kohms 1% 100ppm High Power Learn More Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.7 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details