Vishay Precision Group CRCW08054K64FKTA CRCW08054K64FKTA

Description
CRCW08054K64FKTA
Request a Quote Datasheet
Description
CRCW08054K64FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08054K64FKTA - CRCW08054K64FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08054K64FKTA
CRCW08054K64FKTA
CRCW08054K64FKTA CRCW08054K64FKTA
CRCW08054K64FKTA

CRCW08054K64FKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08054K64FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054K64FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08054K64FKTADKR-ND
RES SMD 4.64K OHM 1% 1/8W 0805

RES SMD 4.64K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08054K64FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054K64FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08054K64FKTATR-ND
4.64 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.64 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08054K64FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054K64FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08054K64FKTACT-ND
RES SMD 4.64K OHM 1% 1/8W 0805

RES SMD 4.64K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 4K64, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5169 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K64, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5169
Res, Thick Film, 4K64, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5169
RES, THICK FILM, 4K64, 1%, 0.125W, 0805, REEL; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K64, 1%, 0.125W, 0805, REEL; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054K64FKTA 541-CRCW08054K64FKTADKR-ND 07J5169
Product Name CRCW08054K64FKTA Chip Resistor - Surface Mount Res, Thick Film, 4K64, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details