Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 4.64Kohms 1% CRCW08054K64FKEB

Description
Thick Film Resistors - SMD 1/8watt 4.64Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 4.64Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 4.64Kohms 1% - CRCW08054K64FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 4.64Kohms 1%
CRCW08054K64FKEB
Thick Film Resistors - SMD 1/8watt 4.64Kohms 1% CRCW08054K64FKEB
Thick Film Resistors - SMD 1/8watt 4.64Kohms 1%

Thick Film Resistors - SMD 1/8watt 4.64Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054K64FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054K64FKEB-ND
Chip Resistor - Surface Mount CRCW08054K64FKEB-ND
4.64 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.64 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08054K64FKEB CRCW08054K64FKEB-ND
Product Name Thick Film Resistors - SMD 1/8watt 4.64Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 4640 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD363JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details