Vishay Intertechnology, Inc. RES 4.64K OHM .33W 1% 0805 SMD CRCW08054K64FKEAHP

Description
RES 4.64Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 4.64Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM .33W 1% 0805 SMD - CRCW08054K64FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM .33W 1% 0805 SMD
CRCW08054K64FKEAHP
RES 4.64K OHM .33W 1% 0805 SMD CRCW08054K64FKEAHP
RES 4.64Kohm .33W 1% 0805 SMD

RES 4.64Kohm .33W 1% 0805 SMD

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-HP Package: Tape & Reel (TR) Product Status: Active Resistance: 4.64 kOhms Tolerance: ±1% Power (Watts): 0.5W, 1/2W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-HP
Package: Tape & Reel (TR)
Product Status: Active
Resistance: 4.64 kOhms
Tolerance: ±1%
Power (Watts): 0.5W, 1/2W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08054K64FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054K64FKEAHP-ND
Chip Resistor - Surface Mount CRCW08054K64FKEAHP-ND
4.64 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.64 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number CRCW08054K64FKEAHP CRCW08054K64FKEAHP-ND
Product Name RES 4.64K OHM .33W 1% 0805 SMD Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 4640 ohms 4640 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details