Vishay Precision Group Surface Mount Resistors CRCW08054K64FKEA

Description
Vishay CRCW08054K64FKEA
Request a Quote Datasheet
Description
Vishay CRCW08054K64FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791493
Surface Mount Resistors 6791493
Vishay CRCW08054K64FKEA

Vishay CRCW08054K64FKEA

Supplier's Site
Surface Mount Resistors - 6791493P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791493P
Surface Mount Resistors 6791493P
Vishay CRCW08054K64FKEA

Vishay CRCW08054K64FKEA

Supplier's Site
Surface Mount Resistors - 1825145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825145
Surface Mount Resistors 1825145
Vishay CRCW08054K64FKEA

Vishay CRCW08054K64FKEA

Supplier's Site
Surface Mount Resistors - 1694715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694715
Surface Mount Resistors 1694715
Vishay CRCW08054K64FKEA

Vishay CRCW08054K64FKEA

Supplier's Site
RES 4.64K OHM 1/8W 1% 0805 SMD - CRCW08054K64FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/8W 1% 0805 SMD
CRCW08054K64FKEA
RES 4.64K OHM 1/8W 1% 0805 SMD CRCW08054K64FKEA
RES 4.64Kohm 1/8W 1% 0805 SMD

RES 4.64Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.64KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64KCDKR-ND
Chip Resistor - Surface Mount 541-4.64KCDKR-ND
4.64 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.64 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.64KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64KCCT-ND
Chip Resistor - Surface Mount 541-4.64KCCT-ND
4.64 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.64 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.64KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64KCTR-ND
Chip Resistor - Surface Mount 541-4.64KCTR-ND
4.64 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.64 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K64, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4518 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K64, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4518
Res, Thick Film, 4K64, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4518
RES, THICK FILM, 4K64, 1%, 0.125W, 0805, REEL; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K64, 1%, 0.125W, 0805, REEL; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K64, 1%, 0.125W, 0805; Resistance Vishay - 53K0214 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K64, 1%, 0.125W, 0805; Resistance Vishay
53K0214
Res, Thick Film, 4K64, 1%, 0.125W, 0805; Resistance Vishay 53K0214
RES, THICK FILM, 4K64, 1%, 0.125W, 0805; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K64, 1%, 0.125W, 0805; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6791493 6791493P CRCW08054K64FKEA 541-4.64KCDKR-ND 42K4518
Product Name Surface Mount Resistors Surface Mount Resistors RES 4.64K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 4K64, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 4640 ohms 4640 ohms 4640 ohms
Power Rating 0.1250 watts 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details