Vishay Precision Group Res, Thick Film, 4K64, 1%, 0.125W, 0805, Reel; Resistance Vishay CRCW08054K64FKEA.

Description
RES, THICK FILM, 4K64, 1%, 0.125W, 0805, REEL; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 4K64, 1%, 0.125W, 0805, REEL; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4K64, 1%, 0.125W, 0805, Reel; Resistance Vishay - 27AC2384 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K64, 1%, 0.125W, 0805, Reel; Resistance Vishay
27AC2384
Res, Thick Film, 4K64, 1%, 0.125W, 0805, Reel; Resistance Vishay 27AC2384
RES, THICK FILM, 4K64, 1%, 0.125W, 0805, REEL; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K64, 1%, 0.125W, 0805, REEL; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC2384
Product Name Res, Thick Film, 4K64, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details