Vishay Precision Group CRCW08054K53FKTA CRCW08054K53FKTA

Description
CRCW08054K53FKTA
Request a Quote Datasheet
Description
CRCW08054K53FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08054K53FKTA - CRCW08054K53FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08054K53FKTA
CRCW08054K53FKTA
CRCW08054K53FKTA CRCW08054K53FKTA
CRCW08054K53FKTA

CRCW08054K53FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054K53FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054K53FKTA-ND
Chip Resistor - Surface Mount CRCW08054K53FKTA-ND
4.53 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.53 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K53, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5164 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K53, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5164
Res, Thick Film, 4K53, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5164
RES, THICK FILM, 4K53, 1%, 0.125W, 0805, REEL; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K53, 1%, 0.125W, 0805, REEL; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054K53FKTA CRCW08054K53FKTA-ND 07J5164
Product Name CRCW08054K53FKTA Chip Resistor - Surface Mount Res, Thick Film, 4K53, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567495P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details