Thick Film Resistors - SMD 1/8watt 4.53Kohms 1%
4.53 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
4.53 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
4.53 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 4K53, 1%, 0.125W, 0805; Resistance:4.53kohm;
RES, THICK FILM, 4K53, 1%, 0.125W, 0805, REEL; Resistance:4.53kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.53 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6791484 | 1825091 | CRCW08054K53FKEA | 541-4.53KCCT-ND | 53K0213 | 27W4678 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Thick Film Resistors - SMD 1/8watt 4.53Kohms 1% | Chip Resistor - Surface Mount | Res, Thick Film, 4K53, 1%, 0.125W, 0805; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.53 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805; 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 4530 ohms | 4530 ohms | 4530 ohms | |||
| Power Rating | 0.1300 watts | 0.1250 watts | 0.1250 watts |