Vishay Precision Group Chip Resistor - Surface Mount CRCW08054K42FKTA

Description
RES SMD 4.42K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 4.42K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08054K42FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054K42FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08054K42FKTADKR-ND
RES SMD 4.42K OHM 1% 1/8W 0805

RES SMD 4.42K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08054K42FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054K42FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08054K42FKTATR-ND
4.42 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.42 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08054K42FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054K42FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08054K42FKTACT-ND
RES SMD 4.42K OHM 1% 1/8W 0805

RES SMD 4.42K OHM 1% 1/8W 0805

Buy Now Datasheet
CRCW08054K42FKTA - CRCW08054K42FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08054K42FKTA
CRCW08054K42FKTA
CRCW08054K42FKTA CRCW08054K42FKTA
CRCW08054K42FKTA

CRCW08054K42FKTA

Supplier's Site
Res, Thick Film, 4K42, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5158 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K42, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5158
Res, Thick Film, 4K42, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5158
RES, THICK FILM, 4K42, 1%, 0.125W, 0805, REEL; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K42, 1%, 0.125W, 0805, REEL; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08054K42FKTADKR-ND CRCW08054K42FKTA 07J5158
Product Name Chip Resistor - Surface Mount CRCW08054K42FKTA Res, Thick Film, 4K42, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details