Vishay Precision Group Res, Thick Film, 4K42, 1%, 0.125W, 0805, Reel; Resistance Vishay CRCW08054K42FKEA.

Description
RES, THICK FILM, 4K42, 1%, 0.125W, 0805, REEL; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 4K42, 1%, 0.125W, 0805, REEL; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4K42, 1%, 0.125W, 0805, Reel; Resistance Vishay - 25AC7774 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K42, 1%, 0.125W, 0805, Reel; Resistance Vishay
25AC7774
Res, Thick Film, 4K42, 1%, 0.125W, 0805, Reel; Resistance Vishay 25AC7774
RES, THICK FILM, 4K42, 1%, 0.125W, 0805, REEL; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K42, 1%, 0.125W, 0805, REEL; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC7774
Product Name Res, Thick Film, 4K42, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details