Vishay Precision Group RES 4.42K OHM 1/8W 1% 0805 SMD CRCW08054K42FKEA

Description
RES 4.42Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 4.42Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/8W 1% 0805 SMD - CRCW08054K42FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/8W 1% 0805 SMD
CRCW08054K42FKEA
RES 4.42K OHM 1/8W 1% 0805 SMD CRCW08054K42FKEA
RES 4.42Kohm 1/8W 1% 0805 SMD

RES 4.42Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.42KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.42KCDKR-ND
Chip Resistor - Surface Mount 541-4.42KCDKR-ND
4.42 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.42 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.42KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.42KCTR-ND
Chip Resistor - Surface Mount 541-4.42KCTR-ND
4.42 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.42 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.42KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.42KCCT-ND
Chip Resistor - Surface Mount 541-4.42KCCT-ND
4.42 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.42 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K42, 1%, 0.125W, 0805; Resistance Vishay - 53K0212 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K42, 1%, 0.125W, 0805; Resistance Vishay
53K0212
Res, Thick Film, 4K42, 1%, 0.125W, 0805; Resistance Vishay 53K0212
RES, THICK FILM, 4K42, 1%, 0.125W, 0805; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K42, 1%, 0.125W, 0805; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K42, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4516 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K42, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4516
Res, Thick Film, 4K42, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4516
RES, THICK FILM, 4K42, 1%, 0.125W, 0805, REEL; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K42, 1%, 0.125W, 0805, REEL; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 4.42K OHM 1% 1/8W 0805 - 873-CRCW08054K42FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.42K OHM 1% 1/8W 0805
873-CRCW08054K42FKEA
RES SMD 4.42K OHM 1% 1/8W 0805 873-CRCW08054K42FKEA
RES SMD 4.42K OHM 1% 1/8W 0805

RES SMD 4.42K OHM 1% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08054K42FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08054K42FKEA
Resistors - Chip Resistor - Surface Mount CRCW08054K42FKEA
RES SMD 4.42K OHM 1% 1/8W 0805

RES SMD 4.42K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08054K42FKEA 541-4.42KCDKR-ND 53K0212 873-CRCW08054K42FKEA CRCW08054K42FKEA
Product Name RES 4.42K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 4K42, 1%, 0.125W, 0805; Resistance Vishay RES SMD 4.42K OHM 1% 1/8W 0805 Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Resistance Range 4420 ohms 4420 ohms 4420 ohms 4420 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details