Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:4.32kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08054K32FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:4.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:4.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:4.32kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW08054K32FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:4.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW08054K32FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.32kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08054K32FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:4.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054K32FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054K32FKTA-ND
Chip Resistor - Surface Mount CRCW08054K32FKTA-ND
4.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K32, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5153 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K32, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5153
Res, Thick Film, 4K32, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5153
RES, THICK FILM, 4K32, 1%, 0.125W, 0805, REEL; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K32, 1%, 0.125W, 0805, REEL; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08054K32FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08054K32FKTA
Resistors - Chip Resistor - Surface Mount CRCW08054K32FKTA
RES SMD 4.32K OHM 1% 1/8W 0805

RES SMD 4.32K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08054K32FKTA CRCW08054K32FKTA-ND 07J5153 CRCW08054K32FKTA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:4.32kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 4K32, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573229 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details