Vishay Precision Group RES 4.32K OHM 1/8W 1% 0805 SMD CRCW08054K32FKEA

Description
RES 4.32Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 4.32Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1/8W 1% 0805 SMD - CRCW08054K32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/8W 1% 0805 SMD
CRCW08054K32FKEA
RES 4.32K OHM 1/8W 1% 0805 SMD CRCW08054K32FKEA
RES 4.32Kohm 1/8W 1% 0805 SMD

RES 4.32Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.32KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32KCCT-ND
Chip Resistor - Surface Mount 541-4.32KCCT-ND
4.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.32KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32KCDKR-ND
Chip Resistor - Surface Mount 541-4.32KCDKR-ND
4.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.32KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32KCTR-ND
Chip Resistor - Surface Mount 541-4.32KCTR-ND
4.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791480
Surface Mount Resistors 6791480
Vishay CRCW08054K32FKEA

Vishay CRCW08054K32FKEA

Supplier's Site
Surface Mount Resistors - 6791480P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791480P
Surface Mount Resistors 6791480P
Vishay CRCW08054K32FKEA

Vishay CRCW08054K32FKEA

Supplier's Site
Surface Mount Resistors - 1825262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825262
Surface Mount Resistors 1825262
Vishay CRCW08054K32FKEA

Vishay CRCW08054K32FKEA

Supplier's Site
Surface Mount Resistors - 1694711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694711
Surface Mount Resistors 1694711
Vishay CRCW08054K32FKEA

Vishay CRCW08054K32FKEA

Supplier's Site
Res, Thick Film, 4K32, 1%, 0.125W, 0805; Resistance Vishay - 53K0211 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K32, 1%, 0.125W, 0805; Resistance Vishay
53K0211
Res, Thick Film, 4K32, 1%, 0.125W, 0805; Resistance Vishay 53K0211
RES, THICK FILM, 4K32, 1%, 0.125W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K32, 1%, 0.125W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K32, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4515 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K32, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4515
Res, Thick Film, 4K32, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4515
RES, THICK FILM, 4K32, 1%, 0.125W, 0805, REEL; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K32, 1%, 0.125W, 0805, REEL; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054K32FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08054K32FKEA
Chip Resistor - Surface Mount CRCW08054K32FKEA
RES SMD 4.32K OHM 1% 1/8W 0805

RES SMD 4.32K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW08054K32FKEA 541-4.32KCCT-ND 6791480 6791480P 53K0211 CRCW08054K32FKEA
Product Name RES 4.32K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 4K32, 1%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 4320 ohms 4320 ohms 4320 ohms 4320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573261 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1.00E-3 ohms
View Details