Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08054K30JNTA

Description
4.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08054K30JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054K30JNTA-ND
Chip Resistor - Surface Mount CRCW08054K30JNTA-ND
4.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 8W Resistor - 52-CRCW08054K30JNTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CRCW08054K30JNTA
SMD 8W Resistor 52-CRCW08054K30JNTA
RES SMD 4.3K OHM 5% 1/8W 0805 Product overview: CRCW08054K30JNTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054K30JNTA can be used for catalog matching and distributor lookup.

RES SMD 4.3K OHM 5% 1/8W 0805 Product overview: CRCW08054K30JNTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054K30JNTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 4.3K OHM 1/8W 5% 0805 SMD - CRCW08054K30JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 1/8W 5% 0805 SMD
CRCW08054K30JNTA
RES 4.3K OHM 1/8W 5% 0805 SMD CRCW08054K30JNTA
RES 4.3Kohm 1/8W 5% 0805 SMD

RES 4.3Kohm 1/8W 5% 0805 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW08054K30JNTA
764001-CRCW08054K30JNTA
Chip Resistor - Surface Mount - CRCW08054K30JNTA 764001-CRCW08054K30JNTA
Manufacturer: Vishay Dale Win Source Part Number: 764001-CRCW08054K30J NTA Series: CRCW Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0805 Tolerance: ±5% Temperature Coefficient: ±200ppm/K Power (Watts): 0.125W, 1/8W Resistance (Ohms): 4.3k Composition: Thick Film Number of Terminations: 2 Family Name: D/CRCW Categories: Resistors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 Height - Seated (Maximum): 0.020" (0.50mm) Alternative Parts (Cross-Reference): RC0805JR-104K3L; GCR0805GW-4K3JT3; RM10JTN432; Introduction Date: January 10, 2007 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 764001-CRCW08054K30JNTA
Series: CRCW
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 0805
Tolerance: ±5%
Temperature Coefficient: ±200ppm/K
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 4.3k
Composition: Thick Film
Number of Terminations: 2
Family Name: D/CRCW
Categories: Resistors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805
Height - Seated (Maximum): 0.020" (0.50mm)
Alternative Parts (Cross-Reference): RC0805JR-104K3L; GCR0805GW-4K3JT3; RM10JTN432;
Introduction Date: January 10, 2007
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Crcw0805 4.3K 5% 200 Rt1 Rohs Compliant Vishay - 49P1077 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 4.3K 5% 200 Rt1 Rohs Compliant Vishay
49P1077
Crcw0805 4.3K 5% 200 Rt1 Rohs Compliant Vishay 49P1077
CRCW0805 4.3K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 4.3K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
RES SMD 4.3K OHM 5% 1/8W 0805 - 873-CRCW08054K30JNTA - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.3K OHM 5% 1/8W 0805
873-CRCW08054K30JNTA
RES SMD 4.3K OHM 5% 1/8W 0805 873-CRCW08054K30JNTA
RES SMD 4.3K OHM 5% 1/8W 0805

RES SMD 4.3K OHM 5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054K30JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08054K30JNTA
Chip Resistor - Surface Mount CRCW08054K30JNTA
RES SMD 4.3K OHM 5% 1/8W 0805

RES SMD 4.3K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW08054K30JNTA-ND 52-CRCW08054K30JNTA CRCW08054K30JNTA 764001-CRCW08054K30JNTA 49P1077 873-CRCW08054K30JNTA CRCW08054K30JNTA
Product Name Chip Resistor - Surface Mount SMD 8W Resistor RES 4.3K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount - CRCW08054K30JNTA Crcw0805 4.3K 5% 200 Rt1 Rohs Compliant Vishay RES SMD 4.3K OHM 5% 1/8W 0805 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details