Vishay Precision Group Surface Mount Resistors CRCW08054K30FKEA

Description
Vishay CRCW08054K30FKEA
Request a Quote Datasheet
Description
Vishay CRCW08054K30FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791487
Surface Mount Resistors 6791487
Vishay CRCW08054K30FKEA

Vishay CRCW08054K30FKEA

Supplier's Site
Surface Mount Resistors - 6791487P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791487P
Surface Mount Resistors 6791487P
Vishay CRCW08054K30FKEA

Vishay CRCW08054K30FKEA

Supplier's Site
Surface Mount Resistors - 1825111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825111
Surface Mount Resistors 1825111
Vishay CRCW08054K30FKEA

Vishay CRCW08054K30FKEA

Supplier's Site
Surface Mount Resistors - 1694713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694713
Surface Mount Resistors 1694713
Vishay CRCW08054K30FKEA

Vishay CRCW08054K30FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-4.30KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.30KCTR-ND
Chip Resistor - Surface Mount 541-4.30KCTR-ND
4.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.30KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.30KCDKR-ND
Chip Resistor - Surface Mount 541-4.30KCDKR-ND
4.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.30KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.30KCCT-ND
Chip Resistor - Surface Mount 541-4.30KCCT-ND
4.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.30K OHM 1/8W 1% 0805 SMD - CRCW08054K30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30K OHM 1/8W 1% 0805 SMD
CRCW08054K30FKEA
RES 4.30K OHM 1/8W 1% 0805 SMD CRCW08054K30FKEA
RES 4.30Kohm 1/8W 1% 0805 SMD

RES 4.30Kohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 4K3, 1%, 0.125W, 0805; Resistance Vishay - 53K0210 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K3, 1%, 0.125W, 0805; Resistance Vishay
53K0210
Res, Thick Film, 4K3, 1%, 0.125W, 0805; Resistance Vishay 53K0210
RES, THICK FILM, 4K3, 1%, 0.125W, 0805; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 4K3, 1%, 0.125W, 0805; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K3, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4514 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K3, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4514
Res, Thick Film, 4K3, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4514
RES, THICK FILM, 4K3, 1%, 0.125W, 0805, REEL; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K3, 1%, 0.125W, 0805, REEL; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08054K30FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08054K30FKEA
Chip Resistor - Surface Mount CRCW08054K30FKEA
RES SMD 4.3K OHM 1% 1/8W 0805

RES SMD 4.3K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6791487 6791487P 541-4.30KCTR-ND CRCW08054K30FKEA 53K0210 42K4514 CRCW08054K30FKEA
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 4.30K OHM 1/8W 1% 0805 SMD Res, Thick Film, 4K3, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 4K3, 1%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 4300 ohms 4300 ohms 4300 ohms 4300 ohms 4300 ohms
Power Rating 0.1250 watts 0.1250 watts 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567467P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details