Vishay Precision Group Chip Resistor - Surface Mount CRCW08054K12FKTA

Description
RES SMD 4.12K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 4.12K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08054K12FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054K12FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08054K12FKTADKR-ND
RES SMD 4.12K OHM 1% 1/8W 0805

RES SMD 4.12K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08054K12FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054K12FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08054K12FKTATR-ND
4.12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08054K12FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054K12FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08054K12FKTACT-ND
RES SMD 4.12K OHM 1% 1/8W 0805

RES SMD 4.12K OHM 1% 1/8W 0805

Buy Now Datasheet
CRCW08054K12FKTA - CRCW08054K12FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08054K12FKTA
CRCW08054K12FKTA
CRCW08054K12FKTA CRCW08054K12FKTA
CRCW08054K12FKTA

CRCW08054K12FKTA

Supplier's Site
Res, Thick Film, 4K12, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5135 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K12, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5135
Res, Thick Film, 4K12, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5135
RES, THICK FILM, 4K12, 1%, 0.125W, 0805, REEL; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K12, 1%, 0.125W, 0805, REEL; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 4K12, 1%, 0.125W, 0805; Resistance Vishay - 92B7083 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K12, 1%, 0.125W, 0805; Resistance Vishay
92B7083
Res, Thick Film, 4K12, 1%, 0.125W, 0805; Resistance Vishay 92B7083
RES, THICK FILM, 4K12, 1%, 0.125W, 0805; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K12, 1%, 0.125W, 0805; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08054K12FKTADKR-ND CRCW08054K12FKTA 07J5135
Product Name Chip Resistor - Surface Mount CRCW08054K12FKTA Res, Thick Film, 4K12, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details