4.12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
4.12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
4.12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/8watt 4.12Kohms 1% 100ppm
RES SMD 4.12K OHM 1% 1/8W 0805
RES, THICK FILM, 4K12, 1%, 0.125W, 0805, REEL; Resistance:4.12kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.12 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-4.12KCTR-ND | 6791474 | CRCW08054K12FKEA | CRCW08054K12FKEA | 53K0207 | 27W4674 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Thick Film Resistors - SMD 1/8watt 4.12Kohms 1% 100ppm | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 4K12, 1%, 0.125W, 0805, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.12 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD) | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |