Vishay Precision Group Res, Thick Film, 4K02, 1%, 0.125W, 0805, Reel; Resistance Vishay CRCW08054K02FKEA.

Description
RES, THICK FILM, 4K02, 1%, 0.125W, 0805, REEL; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4K02, 1%, 0.125W, 0805, REEL; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4K02, 1%, 0.125W, 0805, Reel; Resistance Vishay - 25AC7771 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K02, 1%, 0.125W, 0805, Reel; Resistance Vishay
25AC7771
Res, Thick Film, 4K02, 1%, 0.125W, 0805, Reel; Resistance Vishay 25AC7771
RES, THICK FILM, 4K02, 1%, 0.125W, 0805, REEL; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K02, 1%, 0.125W, 0805, REEL; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC7771
Product Name Res, Thick Film, 4K02, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details