Vishay Precision Group Resistors Chip Resistor - Surface Mount CRCW08054K02FKEA

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 4.02 kOhms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film Features: Automotive AEC-Q200
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 4.02 kOhms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film Features: Automotive AEC-Q200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 4.02 kOhms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Resistance: 4.02 kOhms
Tolerance: ±1%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
SMD 150V 125mW Resistor - 52-CRCW08054K02FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 125mW Resistor
52-CRCW08054K02FKEA
SMD 150V 125mW Resistor 52-CRCW08054K02FKEA
0805 Thick Film Resistor, 4.02kR, 1%, 150V, 125mW, SMD Product overview: CRCW08054K02FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054K02FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 4.02kR, 1%, 150V, 125mW, SMD Product overview: CRCW08054K02FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054K02FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4.02KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02KCDKR-ND
Chip Resistor - Surface Mount 541-4.02KCDKR-ND
4.02 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02KCTR-ND
Chip Resistor - Surface Mount 541-4.02KCTR-ND
4.02 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02KCCT-ND
Chip Resistor - Surface Mount 541-4.02KCCT-ND
4.02 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08054K02FKEA - CRCW08054K02FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08054K02FKEA
CRCW08054K02FKEA
CRCW08054K02FKEA CRCW08054K02FKEA
CRCW08054K02FKEA

CRCW08054K02FKEA

Supplier's Site
Surface Mount Resistors - 6791471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791471
Surface Mount Resistors 6791471
Vishay CRCW08054K02FKEA

Vishay CRCW08054K02FKEA

Supplier's Site
Surface Mount Resistors - 6791471P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791471P
Surface Mount Resistors 6791471P
Vishay CRCW08054K02FKEA

Vishay CRCW08054K02FKEA

Supplier's Site
Surface Mount Resistors - 1694708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694708
Surface Mount Resistors 1694708
Vishay CRCW08054K02FKEA

Vishay CRCW08054K02FKEA

Supplier's Site
Surface Mount Resistors - 1825206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825206
Surface Mount Resistors 1825206
Vishay CRCW08054K02FKEA

Vishay CRCW08054K02FKEA

Supplier's Site
±1% 4.02kΩ 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW08054K02FKEA - Utmel Electronic Limited
Hong Kong, China
±1% 4.02kΩ 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW08054K02FKEA
±1% 4.02kΩ 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW08054K02FKEA
±1% 4.02kΩ 0805 Chip Resistor - Surface Mount ROHS

±1% 4.02kΩ 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site
RES SMD 4.02K OHM 1% 1/8W 0805 - 873-CRCW08054K02FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.02K OHM 1% 1/8W 0805
873-CRCW08054K02FKEA
RES SMD 4.02K OHM 1% 1/8W 0805 873-CRCW08054K02FKEA
RES SMD 4.02K OHM 1% 1/8W 0805

RES SMD 4.02K OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054K02FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08054K02FKEA
Chip Resistor - Surface Mount CRCW08054K02FKEA
RES SMD 4.02K OHM 1% 1/8W 0805

RES SMD 4.02K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 4K02, 1%, 0.125W, 0805; Resistance Vishay - 53K0205 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K02, 1%, 0.125W, 0805; Resistance Vishay
53K0205
Res, Thick Film, 4K02, 1%, 0.125W, 0805; Resistance Vishay 53K0205
RES, THICK FILM, 4K02, 1%, 0.125W, 0805; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K02, 1%, 0.125W, 0805; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K02, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4513 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K02, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4513
Res, Thick Film, 4K02, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4513
RES, THICK FILM, 4K02, 1%, 0.125W, 0805, REEL; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K02, 1%, 0.125W, 0805, REEL; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.02 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5488 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.02 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5488
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.02 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5488
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.02 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.02 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRCW08054K02FKEA 541-4.02KCDKR-ND CRCW08054K02FKEA 6791471 6791471P 17930-CRCW08054K02FKEA 873-CRCW08054K02FKEA CRCW08054K02FKEA 53K0205 61M5488
Product Name Resistors Chip Resistor - Surface Mount SMD 150V 125mW Resistor Chip Resistor - Surface Mount CRCW08054K02FKEA Surface Mount Resistors Surface Mount Resistors ±1% 4.02kΩ 0805 Chip Resistor - Surface Mount ROHS RES SMD 4.02K OHM 1% 1/8W 0805 Chip Resistor - Surface Mount Res, Thick Film, 4K02, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.02 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4020 ohms 4020 ohms 4020 ohms 4020 ohms 4020 ohms 4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details