VISHAY INTERTECHNOLOGY, INC.
CRCW080549R9FRT6 -- 49.9 1% 1/8W 0805
Vishay Intertechnology, Inc.
49.9 1% 1/8W 0805
CRCW080549R9FRT6
Description
49.9 1% 1/8W 0805
Request a Quote
Email Supplier
Description
49.9 1% 1/8W 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW080549R9FRT6 |
|
Product Name
|
49.9 1% 1/8W 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Metal Foil
Resistance Range
0.0500 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
4700 ohms
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details