Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 49.9ohms 1% 100ppm CRCW080549R9FKTB

Description
Thick Film Resistors - SMD 1/8watt 49.9ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 49.9ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 49.9ohms 1% 100ppm - CRCW080549R9FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 49.9ohms 1% 100ppm
CRCW080549R9FKTB
Thick Film Resistors - SMD 1/8watt 49.9ohms 1% 100ppm CRCW080549R9FKTB
Thick Film Resistors - SMD 1/8watt 49.9ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 49.9ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW080549R9FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080549R9FKTB-ND
Chip Resistor - Surface Mount CRCW080549R9FKTB-ND
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080549R9FKTB CRCW080549R9FKTB-ND
Product Name Thick Film Resistors - SMD 1/8watt 49.9ohms 1% 100ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details