Vishay Precision Group Automotive 49.9 Ohm 0.5W 150V Resistor CRCW080549R9FKEAHP

Description
0805 Thick Film Resistor, 49.9 Ohm, 1%, 0.5W, 150V, AEC-Q200 Product overview: CRCW080549R9FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 49.9 Ohm, 0.5W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 49.9 Ohm, 0.5W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080549R9FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote
Description
0805 Thick Film Resistor, 49.9 Ohm, 1%, 0.5W, 150V, AEC-Q200 Product overview: CRCW080549R9FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 49.9 Ohm, 0.5W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 49.9 Ohm, 0.5W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080549R9FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics CRCW-HP series of thick film chip resistors are designed for high power applications, featuring excellent pulse load capability and enhanced power ratings. These resistors are suitable for various applications, including automotive and industrial electronics, where reliability and stability are critical. The series offers a resistance range from 1 Ω to 1 MΩ, with tolerances of ±0.5%, ±1%, and ±5%. The temperature coefficient of resistance (TCR) is specified at ±200 ppm/K and ±100 ppm/K for different tolerance levels. The resistors can handle power dissipation ratings from 0.2 W to 1.5 W, depending on the size, with maximum operating voltages ranging from 50 V to 500 V. They are AEC-Q200 qualified, ensuring compliance with automotive standards. The operating temperature range is from -55 °C to +155 °C, making them suitable for a wide range of environmental conditions. These resistors are packaged in tape and reel formats for easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics CRCW-HP series of thick film chip resistors are designed for high power applications, featuring excellent pulse load capability and enhanced power ratings. These resistors are suitable for various applications, including automotive and industrial electronics, where reliability and stability are critical. The series offers a resistance range from 1 Ω to 1 MΩ, with tolerances of ±0.5%, ±1%, and ±5%. The temperature coefficient of resistance (TCR) is specified at ±200 ppm/K and ±100 ppm/K for different tolerance levels. The resistors can handle power dissipation ratings from 0.2 W to 1.5 W, depending on the size, with maximum operating voltages ranging from 50 V to 500 V. They are AEC-Q200 qualified, ensuring compliance with automotive standards. The operating temperature range is from -55 °C to +155 °C, making them suitable for a wide range of environmental conditions. These resistors are packaged in tape and reel formats for easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Automotive 49.9 Ohm 0.5W 150V Resistor - 52-CRCW080549R9FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 49.9 Ohm 0.5W 150V Resistor
52-CRCW080549R9FKEAHP
Automotive 49.9 Ohm 0.5W 150V Resistor 52-CRCW080549R9FKEAHP
0805 Thick Film Resistor, 49.9 Ohm, 1%, 0.5W, 150V, AEC-Q200 Product overview: CRCW080549R9FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 49.9 Ohm, 0.5W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 49.9 Ohm, 0.5W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080549R9FKEAH P can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 49.9 Ohm, 1%, 0.5W, 150V, AEC-Q200 Product overview: CRCW080549R9FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 49.9 Ohm, 0.5W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 49.9 Ohm, 0.5W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080549R9FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8123577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123577
Surface Mount Resistors 8123577
Vishay CRCW080549R9FKEAHP

Vishay CRCW080549R9FKEAHP

Supplier's Site
RES 49.9 OHM .33W 1% 0805 SMD - CRCW080549R9FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM .33W 1% 0805 SMD
CRCW080549R9FKEAHP
RES 49.9 OHM .33W 1% 0805 SMD CRCW080549R9FKEAHP
RES 49.9ohm .33W 1% 0805 SMD

RES 49.9ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-49.9TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9TTR-ND
Chip Resistor - Surface Mount 541-49.9TTR-ND
49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9TCT-ND
Chip Resistor - Surface Mount 541-49.9TCT-ND
49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9TDKR-ND
Chip Resistor - Surface Mount 541-49.9TDKR-ND
49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-HP Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 49.9 Ohms Tolerance: ±1% Power (Watts): 0.5W, 1/2W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-HP
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 49.9 Ohms
Tolerance: ±1%
Power (Watts): 0.5W, 1/2W
Composition: Thick Film

Buy Now Datasheet
Res, Aec-Q200, 49R9, 1%, 0.5W, 0805 Rohs Compliant Vishay - 84AH5284 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 49R9, 1%, 0.5W, 0805 Rohs Compliant Vishay
84AH5284
Res, Aec-Q200, 49R9, 1%, 0.5W, 0805 Rohs Compliant Vishay 84AH5284
RES, AEC-Q200, 49R9, 1%, 0.5W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 49R9, 1%, 0.5W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, Aec-Q200, Thick Film, 49R9, 0805; Resistance Vishay - 24T7295 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 49R9, 0805; Resistance Vishay
24T7295
Res, Aec-Q200, Thick Film, 49R9, 0805; Resistance Vishay 24T7295
RES, AEC-Q200, THICK FILM, 49R9, 0805; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 49R9, 0805; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 1%, 0.5W, Thick Film, Smd; Resistance Vishay - 85AJ1032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.5W, Thick Film, Smd; Resistance Vishay
85AJ1032
Res, 49R9, 1%, 0.5W, Thick Film, Smd; Resistance Vishay 85AJ1032
RES, 49R9, 1%, 0.5W, THICK FILM, SMD; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 49R9, 1%, 0.5W, THICK FILM, SMD; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080549R9FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080549R9FKEAHP
Chip Resistor - Surface Mount CRCW080549R9FKEAHP
RES SMD 49.9 OHM 1% 1/2W 0805

RES SMD 49.9 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW080549R9FKEAHP 8123577 CRCW080549R9FKEAHP 541-49.9TTR-ND 84AH5284 24T7295 CRCW080549R9FKEAHP
Product Name Automotive 49.9 Ohm 0.5W 150V Resistor Surface Mount Resistors RES 49.9 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Res, Aec-Q200, 49R9, 1%, 0.5W, 0805 Rohs Compliant Vishay Res, Aec-Q200, Thick Film, 49R9, 0805; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details