Vishay Precision Group Chip Resistor - Surface Mount CRCW080549R9FKEAC

Description
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4144-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4144-6-ND
Chip Resistor - Surface Mount 541-4144-6-ND
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4144-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4144-1-ND
Chip Resistor - Surface Mount 541-4144-1-ND
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4144-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4144-2-ND
Chip Resistor - Surface Mount 541-4144-2-ND
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
SMD 0.125W 49.9ohm 150V Resistor - 52-CRCW080549R9FKEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 49.9ohm 150V Resistor
52-CRCW080549R9FKEAC
SMD 0.125W 49.9ohm 150V Resistor 52-CRCW080549R9FKEAC
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 49.9ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: CRCW080549R9FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 49.9ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 49.9ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080549R9FKEAC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 49.9ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: CRCW080549R9FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 49.9ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 49.9ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080549R9FKEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1373867-CRCW080549R9FKEAC - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373867-CRCW080549R9FKEAC
Resistors - Chip Resistor - Surface Mount 1373867-CRCW080549R9FKEAC
Win Source Part Number: 1373867-CRCW080549R9 FKEAC Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: CRCW-C Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: CRCW0805 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 49.9 Ohms Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373867-CRCW080549R9FKEAC
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: CRCW-C
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: CRCW0805
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 49.9 Ohms
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
D12/crcw0805-C 100 49R9 1% Et1 E3 Vishay - 95AC8933 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 49R9 1% Et1 E3 Vishay
95AC8933
D12/crcw0805-C 100 49R9 1% Et1 E3 Vishay 95AC8933
D12/CRCW0805-C 100 49R9 1% ET1 E3

D12/CRCW0805-C 100 49R9 1% ET1 E3

Supplier's Site
Chip Resistor - Surface Mount - CRCW080549R9FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080549R9FKEAC
Chip Resistor - Surface Mount CRCW080549R9FKEAC
RES 49.9 OHM 1% 1/8W 0805

RES 49.9 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-4144-6-ND 52-CRCW080549R9FKEAC 1373867-CRCW080549R9FKEAC 95AC8933 CRCW080549R9FKEAC
Product Name Chip Resistor - Surface Mount SMD 0.125W 49.9ohm 150V Resistor Resistors - Chip Resistor - Surface Mount D12/crcw0805-C 100 49R9 1% Et1 E3 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details