Vishay Intertechnology, Inc. RES 49.9K OHM 1/8W 1% 0805 SMD CRCW080549K9FKTA

Description
RES 49.9Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 49.9Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/8W 1% 0805 SMD - CRCW080549K9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/8W 1% 0805 SMD
CRCW080549K9FKTA
RES 49.9K OHM 1/8W 1% 0805 SMD CRCW080549K9FKTA
RES 49.9Kohm 1/8W 1% 0805 SMD

RES 49.9Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080549K9FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080549K9FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080549K9FKTATR-ND
49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080549K9FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080549K9FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080549K9FKTADKR-ND
49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080549K9FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080549K9FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080549K9FKTACT-ND
49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 49K9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5192 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49K9, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5192
Res, Thick Film, 49K9, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5192
RES, THICK FILM, 49K9, 1%, 0.125W, 0805, REEL; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 49K9, 1%, 0.125W, 0805, REEL; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080549K9FKTA 541-CRCW080549K9FKTATR-ND 07J5192
Product Name RES 49.9K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 49K9, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 49900 ohms 49900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details