Vishay Precision Group Vishay/DaleThick Film Resistors - SMD 1/8watt 49.9Kohms 1% CRCW080549K9FKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 49.9Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 49.9Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 49.9Kohms 1% - CRCW080549K9FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 49.9Kohms 1%
CRCW080549K9FKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 49.9Kohms 1% CRCW080549K9FKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 49.9Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/8watt 49.9Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080549K9FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080549K9FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW080549K9FKEBDKR-ND
49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080549K9FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080549K9FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW080549K9FKEBCT-ND
49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080549K9FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080549K9FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW080549K9FKEBTR-ND
49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 49K9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 83R8254 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49K9, 1%, 0.125W, 0805, Reel; Resistance Vishay
83R8254
Res, Thick Film, 49K9, 1%, 0.125W, 0805, Reel; Resistance Vishay 83R8254
RES, THICK FILM, 49K9, 1%, 0.125W, 0805, REEL; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 49K9, 1%, 0.125W, 0805, REEL; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 49K9, 1%, 0.125W, 0805; Resistance Vishay - 65J2106 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49K9, 1%, 0.125W, 0805; Resistance Vishay
65J2106
Res, Thick Film, 49K9, 1%, 0.125W, 0805; Resistance Vishay 65J2106
RES, THICK FILM, 49K9, 1%, 0.125W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 49K9, 1%, 0.125W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080549K9FKEB 541-CRCW080549K9FKEBDKR-ND 83R8254
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 49.9Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 49K9, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 49900 ohms 49900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4424FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 3-2176088-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1540 ohms
View Details
3 suppliers