Vishay Precision Group Surface Mount Resistors CRCW080549K9FKEA

Description
Vishay CRCW080549K9FKEA
Request a Quote
Description
Vishay CRCW080549K9FKEA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, features a resistance value of 49.9 kΩ with a tolerance of 1%. It has a rated power dissipation of 125 mW and a maximum voltage rating of 150 V. This resistor is RoHS compliant and is designed for stability, with a resistance change of ±1% over 1000 hours at 70 °C. The component is suitable for applications requiring high reliability, as it meets AEC-Q200 qualification standards. The resistor is packaged with pure tin solder contacts, ensuring compatibility with both lead-free and lead-containing soldering processes. Its dimensions and specifications make it appropriate for various surface mount applications.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, features a resistance value of 49.9 kΩ with a tolerance of 1%. It has a rated power dissipation of 125 mW and a maximum voltage rating of 150 V. This resistor is RoHS compliant and is designed for stability, with a resistance change of ±1% over 1000 hours at 70 °C. The component is suitable for applications requiring high reliability, as it meets AEC-Q200 qualification standards. The resistor is packaged with pure tin solder contacts, ensuring compatibility with both lead-free and lead-containing soldering processes. Its dimensions and specifications make it appropriate for various surface mount applications.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791468
Surface Mount Resistors 6791468
Vishay CRCW080549K9FKEA

Vishay CRCW080549K9FKEA

Supplier's Site
Surface Mount Resistors - 6791468P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791468P
Surface Mount Resistors 6791468P
Vishay CRCW080549K9FKEA

Vishay CRCW080549K9FKEA

Supplier's Site
Surface Mount Resistors - 1825188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825188
Surface Mount Resistors 1825188
Vishay CRCW080549K9FKEA

Vishay CRCW080549K9FKEA

Supplier's Site
Surface Mount Resistors - 1694706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694706
Surface Mount Resistors 1694706
Vishay CRCW080549K9FKEA

Vishay CRCW080549K9FKEA

Supplier's Site
125mW 150V Resistor - 52-CRCW080549K9FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125mW 150V Resistor
52-CRCW080549K9FKEA
125mW 150V Resistor 52-CRCW080549K9FKEA
0805 Thick Film Resistor, 49.9kR, 1%, 125mW, 150V, SMT Product overview: CRCW080549K9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080549K9FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 49.9kR, 1%, 125mW, 150V, SMT Product overview: CRCW080549K9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080549K9FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327030-CRCW080549K9FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327030-CRCW080549K9FKEA
Resistors - Chip Resistor - Surface Mount 1327030-CRCW080549K9FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327030-CRCW080549K9 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 49.9 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 49K9 1% ET1 E3,541-49.9KCCT,541- 49.9KCTR,541-49.9KCD KR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327030-CRCW080549K9FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 49.9 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 49K9 1% ET1 E3,541-49.9KCCT,541-49.9KCTR,541-49.9KCDKR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KCCT-ND
Chip Resistor - Surface Mount 541-49.9KCCT-ND
49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KCTR-ND
Chip Resistor - Surface Mount 541-49.9KCTR-ND
49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KCDKR-ND
Chip Resistor - Surface Mount 541-49.9KCDKR-ND
49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:49.9kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW080549K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:49.9kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW080549K9FKEA
Thick Film ResistorSeries:CRCW; Resistance:49.9kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW080549K9FKEA
Thick Film ResistorSeries:CRCW; Resistance:49.9kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:49.9kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Res, Thick Film, 49K9, 1%, 0.125W, 0805; Resistance Vishay - 53K0291 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49K9, 1%, 0.125W, 0805; Resistance Vishay
53K0291
Res, Thick Film, 49K9, 1%, 0.125W, 0805; Resistance Vishay 53K0291
RES, THICK FILM, 49K9, 1%, 0.125W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 49K9, 1%, 0.125W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5501 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5501
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5501
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3698 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3698
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3698
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080549K9FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080549K9FKEA
Chip Resistor - Surface Mount CRCW080549K9FKEA
RES SMD 49.9K OHM 1% 1/8W 0805

RES SMD 49.9K OHM 1% 1/8W 0805

Supplier's Site Datasheet
RES SMD 49.9K OHM 1% 1/8W 0805 - 873-CRCW080549K9FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 49.9K OHM 1% 1/8W 0805
873-CRCW080549K9FKEA
RES SMD 49.9K OHM 1% 1/8W 0805 873-CRCW080549K9FKEA
RES SMD 49.9K OHM 1% 1/8W 0805

RES SMD 49.9K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 6791468 6791468P 52-CRCW080549K9FKEA 1327030-CRCW080549K9FKEA 541-49.9KCCT-ND CRCW080549K9FKEA 53K0291 61M5501 CRCW080549K9FKEA 873-CRCW080549K9FKEA
Product Name Surface Mount Resistors Surface Mount Resistors 125mW 150V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:49.9kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Res, Thick Film, 49K9, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount RES SMD 49.9K OHM 1% 1/8W 0805
Technology / Construction Thick film Thick Film (Chip); Thick Film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 49900 ohms 49900 ohms 49900 ohms 49900 ohms 49900 ohms 49900 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details