Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 499ohms 1% 100ppm CRCW0805499RFKTB

Description
Thick Film Resistors - SMD 1/8watt 499ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 499ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 499ohms 1% 100ppm - CRCW0805499RFKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 499ohms 1% 100ppm
CRCW0805499RFKTB
Thick Film Resistors - SMD 1/8watt 499ohms 1% 100ppm CRCW0805499RFKTB
Thick Film Resistors - SMD 1/8watt 499ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 499ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805499RFKTBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805499RFKTBCT-ND
Chip Resistor - Surface Mount 541-CRCW0805499RFKTBCT-ND
RES SMD 499 OHM 1% 1/8W 0805

RES SMD 499 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805499RFKTBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805499RFKTBTR-ND
Chip Resistor - Surface Mount 541-CRCW0805499RFKTBTR-ND
499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805499RFKTB 541-CRCW0805499RFKTBCT-ND
Product Name Thick Film Resistors - SMD 1/8watt 499ohms 1% 100ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers