Vishay Precision Group CRCW0805499RFKTA CRCW0805499RFKTA

Description
CRCW0805499RFKTA
Request a Quote Datasheet
Description
CRCW0805499RFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0805499RFKTA - CRCW0805499RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805499RFKTA
CRCW0805499RFKTA
CRCW0805499RFKTA CRCW0805499RFKTA
CRCW0805499RFKTA

CRCW0805499RFKTA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0805499RFKTA
915904-CRCW0805499RFKTA
Chip Resistor - Surface Mount - CRCW0805499RFKTA 915904-CRCW0805499RFKTA
Manufacturer: Vishay Win Source Part Number: 915904-CRCW0805499RF KTA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW0805499RFKTA-ND, 541-CRCW0805499RFKTA TR, 541-CRCW0805499RFKTA DKR, CRCW0805 100 499R 1% RT1, 541-CRCW0805499RFKTA CT, CRCW08054990FRT1

Manufacturer: Vishay
Win Source Part Number: 915904-CRCW0805499RFKTA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW0805499RFKTA-ND, 541-CRCW0805499RFKTATR, 541-CRCW0805499RFKTADKR, CRCW0805 100 499R 1% RT1, 541-CRCW0805499RFKTACT, CRCW08054990FRT1

Buy Now Datasheet
SMD 150V Resistor - 52-CRCW0805499RFKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V Resistor
52-CRCW0805499RFKTA
SMD 150V Resistor 52-CRCW0805499RFKTA
0805 499R 1% 150V Thick Film SMD Resistor Product overview: CRCW0805499RFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805499RFKTA can be used for catalog matching and distributor lookup.

0805 499R 1% 150V Thick Film SMD Resistor Product overview: CRCW0805499RFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805499RFKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805499RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805499RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805499RFKTACT-ND
499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805499RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805499RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805499RFKTADKR-ND
499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805499RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805499RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805499RFKTATR-ND
499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 499R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5190 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5190
Res, Thick Film, 499R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5190
RES, THICK FILM, 499R, 1%, 0.125W, 0805, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 499R, 1%, 0.125W, 0805, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805499RFKTA 915904-CRCW0805499RFKTA 52-CRCW0805499RFKTA 541-CRCW0805499RFKTACT-ND 07J5190
Product Name CRCW0805499RFKTA Chip Resistor - Surface Mount - CRCW0805499RFKTA SMD 150V Resistor Chip Resistor - Surface Mount Res, Thick Film, 499R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details