Vishay Precision Group Chip Resistor - Surface Mount CRCW0805499RFKEAHP

Description
499 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-499TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499TTR-ND
Chip Resistor - Surface Mount 541-499TTR-ND
499 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499TCT-ND
Chip Resistor - Surface Mount 541-499TCT-ND
499 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499TDKR-ND
Chip Resistor - Surface Mount 541-499TDKR-ND
499 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8123564P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123564P
Surface Mount Resistors 8123564P
Vishay CRCW0805499RFKEAHP

Vishay CRCW0805499RFKEAHP

Supplier's Site
Surface Mount Resistors - 8123564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123564
Surface Mount Resistors 8123564
Vishay CRCW0805499RFKEAHP

Vishay CRCW0805499RFKEAHP

Supplier's Site
Surface Mount Resistors - 1701969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701969
Surface Mount Resistors 1701969
Vishay CRCW0805499RFKEAHP

Vishay CRCW0805499RFKEAHP

Supplier's Site
Surface Mount Resistors - 1825419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825419
Surface Mount Resistors 1825419
Vishay CRCW0805499RFKEAHP

Vishay CRCW0805499RFKEAHP

Supplier's Site
Thick Film Resistors - SMD 1/3watt 499ohms 1% 100ppm High Power - CRCW0805499RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/3watt 499ohms 1% 100ppm High Power
CRCW0805499RFKEAHP
Thick Film Resistors - SMD 1/3watt 499ohms 1% 100ppm High Power CRCW0805499RFKEAHP
Thick Film Resistors - SMD 1/3watt 499ohms 1% 100ppm High Power

Thick Film Resistors - SMD 1/3watt 499ohms 1% 100ppm High Power

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1339136-CRCW0805499RFKEAHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1339136-CRCW0805499RFKEAHP
Resistors - Chip Resistor - Surface Mount 1339136-CRCW0805499RFKEAHP
Win Source Part Number: 1339136-CRCW0805499R FKEAHP Category: Resistors - Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 499 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW0805

Win Source Part Number: 1339136-CRCW0805499RFKEAHP
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 499 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW0805

Buy Now Datasheet
SMD 0.5W Resistor - 52-CRCW0805499RFKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W Resistor
52-CRCW0805499RFKEAHP
SMD 0.5W Resistor 52-CRCW0805499RFKEAHP
0805 499R 1% 0.5W Thick Film SMD Resistor Product overview: CRCW0805499RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805499RFKEAH P can be used for catalog matching and distributor lookup.

0805 499R 1% 0.5W Thick Film SMD Resistor Product overview: CRCW0805499RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805499RFKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 499R, 0805; Resistance Vishay - 65AC3433 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 499R, 0805; Resistance Vishay
65AC3433
Res, Aec-Q200, Thick Film, 499R, 0805; Resistance Vishay 65AC3433
RES, AEC-Q200, THICK FILM, 499R, 0805; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 499R, 0805; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 499R, 0805; Resistance Vishay - 24T7296 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 499R, 0805; Resistance Vishay
24T7296
Res, Aec-Q200, Thick Film, 499R, 0805; Resistance Vishay 24T7296
RES, AEC-Q200, THICK FILM, 499R, 0805; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 499R, 0805; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-499TTR-ND 8123564P 8123564 CRCW0805499RFKEAHP 1339136-CRCW0805499RFKEAHP 52-CRCW0805499RFKEAHP 65AC3433
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/3watt 499ohms 1% 100ppm High Power Resistors - Chip Resistor - Surface Mount SMD 0.5W Resistor Res, Aec-Q200, Thick Film, 499R, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 499 ohms 499 ohms 499 ohms 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176231-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24 ohms
View Details
2 suppliers
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details