The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series features a resistance value of 499 Ohms, a power rating of 125 mW, and a tolerance of 1%. It is designed to operate at a maximum voltage of 150 V and is compliant with RoHS standards. This resistor is characterized by its stability, with a resistance change of ±1% over 1000 hours at 70 °C. The product is suitable for applications requiring high reliability, as it is AEC-Q200 qualified, indicating it meets automotive industry standards. The resistor is packaged with pure tin solder contacts, ensuring compatibility with both lead-free and lead-containing soldering processes.
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 499 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24W3701 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 499 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay |
| Configuration | Single Resistor |