Vishay Intertechnology, Inc. RES 499 OHM 1/8W .5% 0805 SMD CRCW0805499RDHEAP

Description
RES 499ohm 1/8W .5% 0805 SMD
Request a Quote Datasheet
Description
RES 499ohm 1/8W .5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/8W .5% 0805 SMD - CRCW0805499RDHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/8W .5% 0805 SMD
CRCW0805499RDHEAP
RES 499 OHM 1/8W .5% 0805 SMD CRCW0805499RDHEAP
RES 499ohm 1/8W .5% 0805 SMD

RES 499ohm 1/8W .5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-499AZTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499AZTR-ND
Chip Resistor - Surface Mount 541-499AZTR-ND
499 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805499RDHEAP 541-499AZTR-ND
Product Name RES 499 OHM 1/8W .5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 499 ohms 499 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details