Vishay Precision Group Chip Resistor - Surface Mount CRCW0805499KFKTA

Description
499 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
499 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3028-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3028-1-ND
Chip Resistor - Surface Mount 541-3028-1-ND
499 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

499 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3028-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3028-6-ND
Chip Resistor - Surface Mount 541-3028-6-ND
499 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

499 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3028-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3028-2-ND
Chip Resistor - Surface Mount 541-3028-2-ND
499 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

499 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805499KFKTA - CRCW0805499KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805499KFKTA
CRCW0805499KFKTA
CRCW0805499KFKTA CRCW0805499KFKTA
CRCW0805499KFKTA

CRCW0805499KFKTA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805499KFKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805499KFKTA
Resistors - Chip Resistor - Surface Mount CRCW0805499KFKTA
RES SMD 499K OHM 1% 1/8W 0805

RES SMD 499K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 499K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5193 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5193
Res, Thick Film, 499K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5193
RES, THICK FILM, 499K, 1%, 0.125W, 0805, REEL; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 499K, 1%, 0.125W, 0805, REEL; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 499K, 1%, 0.125W, 0805; Resistance Vishay - 92B7209 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499K, 1%, 0.125W, 0805; Resistance Vishay
92B7209
Res, Thick Film, 499K, 1%, 0.125W, 0805; Resistance Vishay 92B7209
RES, THICK FILM, 499K, 1%, 0.125W, 0805; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 499K, 1%, 0.125W, 0805; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3028-1-ND CRCW0805499KFKTA CRCW0805499KFKTA 07J5193
Product Name Chip Resistor - Surface Mount CRCW0805499KFKTA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 499K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD134GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1622920-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
3 suppliers